TDK-Lambda Americas Inc. DC DC Converters PAH150S48-12/PV

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PAH150S48-12/PV-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PAH150S48-12/PV-ND
DC DC Converters PAH150S48-12/PV-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 12.5A; Output Power Max Tdk-Lambda - 87H2145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 12.5A; Output Power Max Tdk-Lambda
87H2145
Dc-Dc Converter, 1 O/p, 12V, 12.5A; Output Power Max Tdk-Lambda 87H2145
DC-DC CONVERTER, 1 O/P, 12V, 12.5A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 12.5A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PAH150S48-12/PV-ND 87H2145
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 12.5A; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 12.5 amps 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details