The PAF600F24-12/T is a 600W isolated full brick DC-DC converter designed for distributed power architectures, operating from a 20 to 36 Vdc input to deliver a 12 Vdc output with a trim range of -40% to +10%. It features remote sense, remote on/off, an auxiliary 7-10 Vdc/20 mA voltage, and parallel operation capability. The module measures 116.8 x 61 x 12.7 mm and is mounted with 3.3 mm non-threaded inserts. It achieves 89% efficiency, operates with a baseplate temperature range of -40 to +100°C, and is certified to IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 12V 50A 20V - 36V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12V 600W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF600F24-12/T | PAF600F24-12/T-ND | 01H0857 | PAF600F24-12/T |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |