The PAF450F280-28 is a 450W full-brick DC-DC converter designed for industrial applications, accepting a 200V to 400VDC input and delivering a 28V output at up to 16.5A. It features an adjustable output range of 16.8V to 33.6V, 91% typical efficiency, and supports remote sense, remote on/off, and current sharing via a parallel pin. The converter operates with a baseplate temperature range of -40°C to +100°C, complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 28V, 16.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:462W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:16.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PAF450F280-28 | 83K4065 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 28V, 16.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Full brick size Conduction cooling | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |