TDK-Lambda Americas Inc. DC-DC Converters PAH350S48-12/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAH350S48-12/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAH350S48-12/T
DC-DC Converters PAH350S48-12/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PAH350S48-12/T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PAH350S48-12/T-ND
DC DC Converters 285-PAH350S48-12/T-ND
Isolated Module DC DC Converter 1 Output 12V 29.2A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 12V 29.2A 36V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 350.4W, 29.2A, 12V; Power Supply Approvals Tdk-Lambda - 10K0398 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 350.4W, 29.2A, 12V; Power Supply Approvals Tdk-Lambda
10K0398
Dc-Dc Converter, Iso Pol, 1 O/p, 350.4W, 29.2A, 12V; Power Supply Approvals Tdk-Lambda 10K0398
DC-DC CONVERTER, ISO POL, 1 O/P, 350.4W, 29.2A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:29.2A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 350.4W, 29.2A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:29.2A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PAH350S48-12/T 285-PAH350S48-12/T-ND 10K0398
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 350.4W, 29.2A, 12V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Half brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A4W010A033V-0S1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CC3-0505SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 802L-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details