Murata Power Solutions DC DC Converters PAH-28/12.5-D48NB1-C

Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2803-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2803-ND
DC DC Converters 811-2803-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Murata Power Solutions - 52W9187 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Murata Power Solutions
52W9187
Dc-Dc Conv, Iso Pol, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Murata Power Solutions 52W9187
DC-DC CONV, ISO POL, 1 O/P, 350W, 12.5A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 350W, 12.5A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PAH-28/12.5-D48NB1-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAH-28/12.5-D48NB1-C
Power Supplies - Board Mount - DC DC Converters PAH-28/12.5-D48NB1-C
DC DC CONVERTER 28V 350W

DC DC CONVERTER 28V 350W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2803-ND 52W9187 PAH-28/12.5-D48NB1-C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details