The PAE50S48-2R5/V is a DC-DC converter in the PAE50/100 series, designed for industrial and telecommunications applications with a 36-76 VDC input range and adjustable 1.44-1.98 VDC output. It delivers up to 30 A at 54 W with 87% efficiency at full load, features remote on/off with auto-reset (suffix /V), remote sense, and meets IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 2.5V 18A 36V - 76V Input
LAMBDA PART ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAE50S48-2R5/V | PAE50S48-2R5/V-ND | 10K0378 |
| Product Name | DC-DC Converters | DC DC Converters | Lambda Part Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | ROHS COMP | RoHS Compliant |