Murata Power Solutions DC DC Converters PAH-28/16-D48PB-C

Description
Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2799-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2799-ND
DC DC Converters 811-2799-ND
Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions - 52W9195 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions
52W9195
Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions 52W9195
DC-DC CONV, ISO POL, 1 O/P, 450W, 16A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:16A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 450W, 16A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:16A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2799-ND 52W9195
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details