Murata Power Solutions DC DC Converters PAH-28/16-D48NB-C

Description
Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2800-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2800-ND
DC DC Converters 811-2800-ND
Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions - 52W9192 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions
52W9192
Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions 52W9192
DC-DC CONV, ISO POL, 1 O/P, 450W, 16A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:16A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 450W, 16A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:16A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PAH-28/16-D48NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAH-28/16-D48NB-C
Power Supplies - Board Mount - DC DC Converters PAH-28/16-D48NB-C
DC DC CONVERTER 28V 450W

DC DC CONVERTER 28V 450W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2800-ND 52W9192 PAH-28/16-D48NB-C
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 450W, 16A, 28V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details