TDK-Lambda Americas Inc. DC-DC Converters PAH350S24-28/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH350S24-28/T is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 18-36V DC input to provide a 28V output with a trim range of 16.8-33.0V. It features remote sense and remote on/off functionality, conduction cooling capability, and an operating baseplate temperature range of -40°C to +100°C with linear derating from 90°C to 100°C. Efficiency is 88% at nominal input and full load, and switching frequency is 330kHz. The package measures 61 x 57.9 x 12.7mm with non-threaded 3.3mm mounting inserts. Overcurrent protection activates at 105-140% of rated current with auto-recovery, and overvoltage protection is set at 125-140V. It complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, and meets EN55011/EN55032-A, FCC Class A, and IEC61000-4-2 through -6 immunity requirements. Weight is 100g, MTBF is 5,181,681 hours under Telcordia SR-332, and warranty is 2 years.

Datasheet Summary
Powered by GS/AI

The PAH350S24-28/T is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 18-36V DC input to provide a 28V output with a trim range of 16.8-33.0V. It features remote sense and remote on/off functionality, conduction cooling capability, and an operating baseplate temperature range of -40°C to +100°C with linear derating from 90°C to 100°C. Efficiency is 88% at nominal input and full load, and switching frequency is 330kHz. The package measures 61 x 57.9 x 12.7mm with non-threaded 3.3mm mounting inserts. Overcurrent protection activates at 105-140% of rated current with auto-recovery, and overvoltage protection is set at 125-140V. It complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, and meets EN55011/EN55032-A, FCC Class A, and IEC61000-4-2 through -6 immunity requirements. Weight is 100g, MTBF is 5,181,681 hours under Telcordia SR-332, and warranty is 2 years.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAH350S24-28/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAH350S24-28/T
DC-DC Converters PAH350S24-28/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PAH350S24-28/T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PAH350S24-28/T-ND
DC DC Converters 285-PAH350S24-28/T-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda - 10K0395 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda
10K0395
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda 10K0395
DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PAH350S24-28/T 285-PAH350S24-28/T-ND 10K0395
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Half brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG30-24-12D/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303L-50kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 500A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details