Murata Power Solutions DC DC Converters PAH-53/8.5-D48PB1-C

Description
Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2793-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2793-ND
DC DC Converters 811-2793-ND
Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions - 52W9202 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions
52W9202
Dc-Dc Conv, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions 52W9202
DC-DC CONV, ISO POL, 1 O/P, 450.5W, 8.5A, 53V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450.5W; No. of Outputs:1 Output; Output Voltage - Output 1:53V; Output Current - Output 1:8.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 450.5W, 8.5A, 53V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450.5W; No. of Outputs:1 Output; Output Voltage - Output 1:53V; Output Current - Output 1:8.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2793-ND 52W9202
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8.5 amps 8.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details