DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 14-160 V10.813.2 V200 W16.67 A | |
| 14-160 V12.4215.18 V200 W14.5 A | |
| 14-160 V21.626.4 V200 W8.33 A | |
| 14-160 V43.252.8 V200 W4.16 A | |
| 14-160 V48.659.4 V200 W3.7 A | |
| 14160 VIN; 13.516.5 VOUT; 200 W; | |
| 18 - 75VIN; +/- 12VOUT; 30W; ISO | |
| 18 - 75VIN; +/- 15VOUT; 30W; ISO | |
| 36-60VIN; 55VOUT; 110W; ISOLATED | |
| 36-75VIN; 12VOUT; 100W; BASEPLAT | |
| 7 A NON-ISOLATED DCDC CONVERTER, | |
| 700W HALF BRICK ISOLATED DC/DC C | |
| 9-75VIN; 21.6-26.4VOUT; 40W; ISO | |
| 9-75VIN; 43.2-52.8VOUT; 40W; ISO | |
| 9-75VIN; 48.6-59.4VOUT; 40W; ISO | |
| AC-DC, PCB MOUNT, 85-305V, 50/60 | |
| AC/DC CONVERTER 28V 504W | |
| DC DC CONVERTER 24V 1200W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 1200W | |
| DC DC CONVERTER 48V 1200W | |
| DC DC CONVERTER 5.5V 50W | |
| DC DC CONVERTER 5V 60W | |
| DC DC Converter Output - Input | |
| DC-DC ISOLATED, 1 W, 10.8~13.2 V | |
| DC-DC ISOLATED, 1 W, 13.5~16.5 V | |
| DC-DC ISOLATED, 1 W, 21.6~26.4 V | |
| DC-DC ISOLATED, 2 W, 10.8~13.2 V | |
| DC-DC ISOLATED, 2 W, 13.5~16.5 V | |
| DC-DC ISOLATED, 2 W, 21.6~26.4 V | |
| DC/DC CONVERTERS INPUT 12-160 V, | |
| Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 33A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 42A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 16.67A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 16.7A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 10.8A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 18A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 8.33A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 51V 14A 85 ~ 265 VAC Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 2.5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -350V 10mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 10mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 2.5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 350V 10mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 500V 10mA 10.8V - 16.5V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 10.4V 25A 36V - 60V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 10.8V 70A 40V - 60V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 10.8V 80A 40V - 60V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 11.6V 50A 36V - 75V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 10A 36V - 75V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 20A 40V - 75V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 32.5A 36V - 75V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 33A 40V - 75V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 37.5A 36V - 60V Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 50A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 30A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 60A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1.5V 60A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1.8V 60A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 10V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 15A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 4.5V - 7.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.75A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 12V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 20A 40V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 22A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.3A 9V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 34A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 4A 36V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 12V 50A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 12V 7.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 7A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.3A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 80mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.4A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.7A 9V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 20A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.4A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5.7A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.67A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 65mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 65mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 18V 4.2A 41V - 57V Input | |
| Isolated Module DC DC Converter 1 Output 1V 30A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 1V 50A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.25A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.8A 28V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.5A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.6A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.6A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 12.6A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 25A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 25A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.16A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.25A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.3A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.3A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 28V 1.8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 10.8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 10.8A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 10.8A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 28V 18A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 28V 2.7A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 28V 21.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.4A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.4A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2V 15A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 2V 30A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 16V - 50V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 18A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 20A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 30.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 7A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 9.1A 9V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.6V 7A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 30V 3.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 30V 6.67A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 12.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.08A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.2A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 48V 6.3A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 48V 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 625mA 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 48V 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5.5V 9A 18V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 50V 10A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 50V 14A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 50V 5A 36V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 54V 463mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 54V 463mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 100A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 36V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 200V - 425V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 66V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 25A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 27A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 28A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 500mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 50A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 5V 60A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 60A 82V - 185V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 7A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 9V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 6.5V 10A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 6V 8.5A 28V - 60V Input | |
| Isolated Module DC DC Converter 2 Output -48V 10A -36V - -75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 620mA, 620mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 4.5V - 7.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 700mA, 700mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V 5V 12A, 3.6A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 9V - 36V Input | |
| Isolated Module, Digital DC DC Converter 1 Output -48V 10A -36V - -75V Input | |
| Isolated Module, Digital DC DC Converter 1 Output 0.85 ~ 7V 20A 36V - 75V Input | |
| Isolated Module, Digital DC DC Converter 1 Output 3.3V 20A 36V - 75V Input | |
| Isolated Module, Digital DC DC Converter 1 Output 6V 36V - 75V Input | |
| Isolated Module, Digital DC DC Converter 2 Output -48V 10A -36V - -75V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output -48V -38V - -75V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output -48V 6.25A, 1.6A -38V - -75V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output -48V 6.25A, 2.4A -38V - -75V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.51 ~ 3.63V 20A 4.5V - 14.4V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 4.5V - 14.4V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 14A 4.5V - 14.4V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 7A 4.5V - 14.4V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2.4A 38V - 75V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.51 ~ 5.5V 14A 4.5V - 14.4V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.51 ~ 5.5V 4A 4.5V - 14.4V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.51 ~ 5.5V 7A 4.5V - 14.4V Input |
| << Prev | Next >> |