The PAF500F48-12 is a full brick DC-DC converter designed for non-isolated power applications, providing a 12V output at up to 42A with a maximum power of 504W. It accepts a 36V to 76V input and operates with 89% efficiency. The unit features remote on/off control, remote sensing, parallel current sharing, and an adjustable output voltage range of 7.2V to 13.2V. It is rated for operation from -40°C to +100°C baseplate temperature with conduction cooling and includes overcurrent and overvoltage protection. The converter complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 12V 42A 36V - 76V Input
DC DC CONVERTER 12V 500W
LAMBDA PART ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF500F48-12 | 285-2871-ND | PAF500F48-12 | 87H2116 |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Lambda Part Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |