TDK-Lambda Americas Inc. DC-DC Converters PAF600F48-12/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF600F48-12/T is a 600W isolated full-brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76Vdc input to deliver a 12V output adjustable from 7.2 to 13.2V. It features remote on/off, remote sense, an auxiliary 7-10V/20mA output, and parallel operation capability. The module is baseplate-cooled, supports operation from -40°C to +100°C baseplate temperature, and achieves 89% efficiency at full load. It complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, and meets EN55011/EN55032-A, FCC Class A, and VCCI-A conducted and radiated EMI limits. The package measures 116.8 x 61 x 12.7 mm and weighs 250 g, with non-threaded M3 inserts as indicated by the /T suffix.

Datasheet Summary
Powered by GS/AI

The PAF600F48-12/T is a 600W isolated full-brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76Vdc input to deliver a 12V output adjustable from 7.2 to 13.2V. It features remote on/off, remote sense, an auxiliary 7-10V/20mA output, and parallel operation capability. The module is baseplate-cooled, supports operation from -40°C to +100°C baseplate temperature, and achieves 89% efficiency at full load. It complies with IEC/UL/CSA/EN62368-1 and EN60950-1 safety standards, and meets EN55011/EN55032-A, FCC Class A, and VCCI-A conducted and radiated EMI limits. The package measures 116.8 x 61 x 12.7 mm and weighs 250 g, with non-threaded M3 inserts as indicated by the /T suffix.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAF600F48-12/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAF600F48-12/T
DC-DC Converters PAF600F48-12/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - PAF600F48-12/T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PAF600F48-12/T-ND
DC DC Converters PAF600F48-12/T-ND
Isolated Module DC DC Converter 1 Output 12V 50A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 12V 50A 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PAF600F48-12/T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAF600F48-12/T
Power Supplies - Board Mount - DC DC Converters PAF600F48-12/T
DC DC CONVERTER 12V 600W

DC DC CONVERTER 12V 600W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Tdk-Lambda - 01H0859 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Tdk-Lambda
01H0859
Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Tdk-Lambda 01H0859
DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PAF600F48-12/T PAF600F48-12/T-ND PAF600F48-12/T 01H0859
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Full brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-0512DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 303L-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG1R5-24-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers