Murata Power Solutions DC DC Converters PAE-29/3-D48NB3-C

Description
Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PAE-29/3-D48NB3-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PAE-29/3-D48NB3-C-ND
DC DC Converters PAE-29/3-D48NB3-C-ND
Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Baseplate, Grd Pin; Power Supply Approvals Murata Power Solutions - 08X6990 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Baseplate, Grd Pin; Power Supply Approvals Murata Power Solutions
08X6990
Dc-Dc Conv, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Baseplate, Grd Pin; Power Supply Approvals Murata Power Solutions 08X6990
DC-DC CONV, ISO POL, 1 O/P, 98.34W, 3.3A, 29.8V, NEG LOGIC, BASEPLATE, GRD PIN; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:98.34W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Regulation:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 98.34W, 3.3A, 29.8V, NEG LOGIC, BASEPLATE, GRD PIN; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:98.34W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PAE-29/3-D48NB3-C-ND 08X6990
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Baseplate, Grd Pin; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3.3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24S05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details