The PAF600F48-12 is a 600W isolated full brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76V dc input to deliver a 12V output with a -40% to +10% adjustable range. It features remote on/off, remote sense, a module good signal, and an auxiliary 7-10V/20mA output. The converter achieves 89% efficiency, supports parallel operation for redundancy, and is baseplate-cooled. It measures 116.8 x 61 x 12.7 mm, operates with a baseplate temperature range of -40 to +100°C, and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 12V 50A 36V - 76V Input
LAMBDA PART ROHS COMPLIANT: YES
DC DC CONVERTER 12V 600W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF600F48-12 | PAF600F48-12-ND | 87H2123 | PAF600F48-12 |
| Product Name | DC-DC Converters | DC DC Converters | Lambda Part Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |