Murata Power Solutions DC DC Converters PAH-28/12.5-D24NB-C

Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3065-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3065-ND
DC DC Converters 811-3065-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions - 47Y7397 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions
47Y7397
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions 47Y7397
DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:58.42mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:58.42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3065-ND 47Y7397
Product Name DC DC Converters Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details