TDK-Lambda Americas Inc. DC-DC Converters PAH350S24-28/PT

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH350S24-28 is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 18-36V dc input and delivering a 28V output adjustable from 16.8V to 33.0V. It features remote on/off and remote sense, with efficiency of 88% at full load. The converter supports baseplate cooling and operates with a baseplate temperature range of -40°C to +100°C, derating linearly to 85% load between 90°C and 100°C. It measures 61 x 57.9 x 12.7 mm and complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. Overvoltage protection is set at 125-140V, and overcurrent protection activates between 105% and 140% of rated current with automatic recovery. The part includes EMI compliance to EN55011/EN55032-A, FCC Class A, and immunity to IEC61000-4-2 through -6 with external components. It has a 2-year warranty.

Datasheet Summary
Powered by GS/AI

The PAH350S24-28 is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 18-36V dc input and delivering a 28V output adjustable from 16.8V to 33.0V. It features remote on/off and remote sense, with efficiency of 88% at full load. The converter supports baseplate cooling and operates with a baseplate temperature range of -40°C to +100°C, derating linearly to 85% load between 90°C and 100°C. It measures 61 x 57.9 x 12.7 mm and complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. Overvoltage protection is set at 125-140V, and overcurrent protection activates between 105% and 140% of rated current with automatic recovery. The part includes EMI compliance to EN55011/EN55032-A, FCC Class A, and immunity to IEC61000-4-2 through -6 with external components. It has a 2-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAH350S24-28/PT - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAH350S24-28/PT
DC-DC Converters PAH350S24-28/PT
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PAH350S24-28/PT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PAH350S24-28/PT-ND
DC DC Converters 285-PAH350S24-28/PT-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number PAH350S24-28/PT 285-PAH350S24-28/PT-ND
Product Name DC-DC Converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Half brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN30A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC3-4812DS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details