The PAF500F24-28/T is a full-brick DC-DC converter designed for non-isolated applications, with a 24 V input and 28 V output at up to 18 A. It features a nominal output power of 504 W, 90% typical efficiency, and an adjustable output range of 16.8 to 30.8 V. The converter supports remote on/off, remote sensing, and parallel current sharing, with a 7-10 V auxiliary voltage output. It operates from -40°C to +100°C baseplate temperature, achieves 1500 V isolation between input and output, and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 28V 18A 18V - 36V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 504W, 18A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:504W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 28V 500W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF500F24-28/T | PAF500F24-28/T-ND | 01H0854 | PAF500F24-28/T |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |