The PAF600F280 series is a 400VDC input, full-brick DC-DC converter family offering output powers up to 600W with output voltages of 12V, 24V, 28V, or 48V. The PAF600F280-24 variant provides a 24V nominal output at up to 25A, featuring a wide adjustable range of 14.4-28.8V, 91% typical efficiency, and an input range of 200-400VDC. It supports remote on/off, remote sensing, and parallel current sharing. The converter operates with a baseplate temperature range of -40°C to +100°C and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 14.4 ~ 28.8V 25A 200V - 400V Input
DC-DC CONVERTER, 24V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER 14.4-28.8V 600W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF600F280-24/T | 285-1484-ND | 83K4069 | PAF600F280-24/T |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 24V, 25A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |