Murata Power Solutions DC DC Converters PAQ-29/5-D48NB-C

Description
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2810-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2810-ND
DC DC Converters 811-2810-ND
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions - 65W7462 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions
65W7462
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions 65W7462
DC-DC CONV, ISOLATED POL, 1 O/P, 29.8V, 5A, 150W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONV, ISOLATED POL, 1 O/P, 29.8V, 5A, 150W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PAQ-29/5-D48NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAQ-29/5-D48NB-C
Power Supplies - Board Mount - DC DC Converters PAQ-29/5-D48NB-C
DC DC CONVERTER 29.8V 150W

DC DC CONVERTER 29.8V 150W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2810-ND 65W7462 PAQ-29/5-D48NB-C
Product Name DC DC Converters Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS40-75 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
AC AC Wall Power Adapters - 237-1894-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers