The PAF500F48-3.3 is a 12V output, full-brick DC-DC converter designed for non-isolated applications, with a nominal input voltage range of 36-76 VDC and a maximum output current of 80 A. It delivers 264 W of output power with 78% typical efficiency, features an adjustable output voltage range of 2-4 VDC, and supports remote on/off, remote sense, and parallel operation. The unit operates at full power up to a 100°C baseplate temperature, is conduction-cooled, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 3.3V 80A 36V - 76V Input
LAMBDA PART ROHS COMPLIANT: YES
DC DC CONVERTER 3.3V 500W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF500F48-3.3 | PAF500F48-3.3-ND | 87H2118 | PAF500F48-3.3 |
| Product Name | DC-DC Converters | DC DC Converters | Lambda Part Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |