The PAF450F280-48 is a 450W full-brick DC-DC converter designed for industrial applications, accepting a 200V to 400VDC input and delivering a 48V output at up to 9.5A. It features an adjustable output range of 28.8V to 57.6V, 91% typical efficiency, and supports current sharing via a parallel pin. The converter measures 61 x 12.7 x 116.8 mm and operates with a baseplate temperature up to 100°C. It includes remote sense, remote on/off, and an 11-14V auxiliary voltage. Isolation is rated at 3000VAC between input and output, and it complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 48V 9.5A 200V - 400V Input
DC-DC CONVERTER, 48V, 9.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:456W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:9.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER 48V 450W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF450F280-48 | PAF450F280-48-ND | 76K0549 | PAF450F280-48 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 48V, 9.5A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |