TDK-Lambda Americas Inc. DC-DC Converters PAF500F48-5

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF500F48-5 is a 48V input, 5V output, full-brick DC-DC converter designed for high-power applications in telecommunications and industrial systems. It delivers up to 80A output current at 400W maximum power with typical efficiency of 83%. The converter operates with a baseplate temperature up to 100°C and supports remote on/off, parallel operation, and remote sensing. Its output voltage is adjustable from 3V to 6V, with ±1% output voltage accuracy and maximum ripple of 100mV. The unit measures 61x12.7x116.8mm and weighs 250g, with conduction cooling required. Isolation is rated at 1500V between input/output and input/baseplate, and 500V output/baseplate. It complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards and carries a CE mark. A 7-10V auxiliary voltage is available, and overvoltage protection is set at 125-145% of nominal output.

Datasheet Summary
Powered by GS/AI

The PAF500F48-5 is a 48V input, 5V output, full-brick DC-DC converter designed for high-power applications in telecommunications and industrial systems. It delivers up to 80A output current at 400W maximum power with typical efficiency of 83%. The converter operates with a baseplate temperature up to 100°C and supports remote on/off, parallel operation, and remote sensing. Its output voltage is adjustable from 3V to 6V, with ±1% output voltage accuracy and maximum ripple of 100mV. The unit measures 61x12.7x116.8mm and weighs 250g, with conduction cooling required. Isolation is rated at 1500V between input/output and input/baseplate, and 500V output/baseplate. It complies with IEC/UL/CSA/EN62368-1 and 60950-1 safety standards and carries a CE mark. A 7-10V auxiliary voltage is available, and overvoltage protection is set at 125-145% of nominal output.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAF500F48-5 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAF500F48-5
DC-DC Converters PAF500F48-5
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - PAF500F48-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PAF500F48-5-ND
DC DC Converters PAF500F48-5-ND
Isolated Module DC DC Converter 1 Output 5V 80A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 5V 80A 36V - 76V Input

Buy Now Datasheet
Power Supply, 400W Power Rohs Compliant Tdk-Lambda - 97C8975 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 400W Power Rohs Compliant Tdk-Lambda
97C8975
Power Supply, 400W Power Rohs Compliant Tdk-Lambda 97C8975
POWER SUPPLY, 400W POWER ROHS COMPLIANT: YES

POWER SUPPLY, 400W POWER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PAF500F48-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAF500F48-5
Power Supplies - Board Mount - DC DC Converters PAF500F48-5
DC DC CONVERTER 5V 500W

DC DC CONVERTER 5V 500W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PAF500F48-5 PAF500F48-5-ND 97C8975 PAF500F48-5
Product Name DC-DC Converters DC DC Converters Power Supply, 400W Power Rohs Compliant Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Full brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-15KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details