TDK-Lambda Americas Inc., High Power Division DC-DC Converters PAF600F280-48/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAF600F280-48/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAF600F280-48/T
DC-DC Converters PAF600F280-48/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-1486-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-1486-ND
DC DC Converters 285-1486-ND
Isolated Module DC DC Converter 1 Output 28.8 ~ 57.6V 12.5A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 28.8 ~ 57.6V 12.5A 200V - 400V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Tdk-Lambda - 83K4071 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Tdk-Lambda
83K4071
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Tdk-Lambda 83K4071
DC-DC CONVERTER, 48V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PAF600F280-48/T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAF600F280-48/T
Power Supplies - Board Mount - DC DC Converters PAF600F280-48/T
DC DC CONVERTER 28.8-57.6V 600W

DC DC CONVERTER 28.8-57.6V 600W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PAF600F280-48/T 285-1486-ND 83K4071 PAF600F280-48/T
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Full brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers