The PAF450F280 series is a family of 450W full-brick DC-DC converters designed for industrial applications, accepting a 200V to 400VDC input and offering fixed output voltages including 24V. It features up to 91% efficiency, a baseplate temperature range of -40°C to +100°C, and supports remote on/off, remote sensing, and current sharing. The converter measures 61 x 12.7 x 116.8 mm and uses conduction cooling. Isolation is 3000VAC between input and output, and 2500VAC between input and baseplate. It complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 24V 19A 200V - 400V Input
DC-DC CONVERTER, 24V, 19A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:456W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:19A; Output Voltage - Output 2:-; Output Regulation:
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF450F280-24/T | PAF450F280-24/T-ND | 83K4064 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 24V, 19A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |