The PAF500F24-12 is a full-brick DC-DC converter designed for non-isolated applications, providing a 12V output with a maximum current of 42A and output power of 504W. It accepts an input voltage range of 18-36V or 36-76V, with an efficiency of 90%. The device features remote on/off, remote sense, parallel pin capability, and an adjustable output voltage range of 7.2 to 13.2V. Operating temperature extends from -40°C to +100°C baseplate, with conduction cooling required. It measures 61x12.7x116.8mm and weighs 250g. Safety approvals include IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 12V 42A 19V - 36V Input
LAMBDA PART ROHS COMPLIANT: YES
DC DC CONVERTER 12V 500W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF500F24-12 | PAF500F24-12-ND | 87H2115 | PAF500F24-12 |
| Product Name | DC-DC Converters | DC DC Converters | Lambda Part Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |