TDK-Lambda Americas Inc. DC-DC Converters PAH450S48-48/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH450S48-48/T is an isolated half-brick DC-DC converter rated for 451 W, operating from a 36 to 76 Vdc input to deliver a 48 Vdc output with a trim range of 28.8 to 57.6 Vdc. It features remote on/off and remote sense, operates with up to 92% efficiency, and has a fixed switching frequency of 460 kHz. The unit measures 61 x 57.9 x 12.7 mm and is designed for baseplate conduction cooling, with a baseplate temperature range of -40 to +100°C. Output voltage tolerance is ±1%, ripple and noise is 480 mV, and overcurrent protection activates between 105% and 140% of rated current. It complies with IEC/UL/CSA/EN62368-1 and IEC61000-4-2, -3, -4, -5, -6 for safety and immunity. Weight is 100 g, and it carries a two-year warranty.

Datasheet Summary
Powered by GS/AI

The PAH450S48-48/T is an isolated half-brick DC-DC converter rated for 451 W, operating from a 36 to 76 Vdc input to deliver a 48 Vdc output with a trim range of 28.8 to 57.6 Vdc. It features remote on/off and remote sense, operates with up to 92% efficiency, and has a fixed switching frequency of 460 kHz. The unit measures 61 x 57.9 x 12.7 mm and is designed for baseplate conduction cooling, with a baseplate temperature range of -40 to +100°C. Output voltage tolerance is ±1%, ripple and noise is 480 mV, and overcurrent protection activates between 105% and 140% of rated current. It complies with IEC/UL/CSA/EN62368-1 and IEC61000-4-2, -3, -4, -5, -6 for safety and immunity. Weight is 100 g, and it carries a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAH450S48-48/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAH450S48-48/T
DC-DC Converters PAH450S48-48/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PAH450S48-48/T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PAH450S48-48/T-ND
DC DC Converters 285-PAH450S48-48/T-ND
Isolated Module DC DC Converter 1 Output 48V 9.4A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 48V 9.4A 36V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda - 51M3216 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda
51M3216
Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda 51M3216
DC-DC CONVERTER, 48V, 9.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:451W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:9.4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 9.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:451W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:9.4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PAH450S48-48/T 285-PAH450S48-48/T-ND 51M3216
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Half brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - HQA2W120W120V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 203L-4kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC6-0512SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers