TDK-Lambda Americas Inc., High Power Division DC-DC Converters PAF600F280-28/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAF600F280-28/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAF600F280-28/T
DC-DC Converters PAF600F280-28/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-1485-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-1485-ND
DC DC Converters 285-1485-ND
Isolated Module DC DC Converter 1 Output 16.8 ~ 33.6V 21.5A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 16.8 ~ 33.6V 21.5A 200V - 400V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PAF600F280-28/T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAF600F280-28/T
Power Supplies - Board Mount - DC DC Converters PAF600F280-28/T
DC DC CONVERTER 16.8-33.6V 600W

DC DC CONVERTER 16.8-33.6V 600W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 602W, 21.5A, 28V; Power Supply Approvals Tdk-Lambda - 83K4070 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 602W, 21.5A, 28V; Power Supply Approvals Tdk-Lambda
83K4070
Dc-Dc Converter, Iso Pol, 1 O/p, 602W, 21.5A, 28V; Power Supply Approvals Tdk-Lambda 83K4070
DC-DC CONVERTER, ISO POL, 1 O/P, 602W, 21.5A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:602W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 602W, 21.5A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:602W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PAF600F280-28/T 285-1485-ND PAF600F280-28/T 83K4070
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 602W, 21.5A, 28V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Full brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details