The PAE100S48-5/V is a dc-dc converter in the PAE50/100 series, designed for distributed power architectures in telecommunications and networking equipment. It accepts a 36-76 VDC input and delivers a 5.0 V output at up to 20 A, with an efficiency of 91% at full load. The converter features remote on/off control with auto-reset (/V suffix), remote sense, and an output voltage adjustment range of 4.25-5.75 V. It operates from -40 to +85 °C and meets IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 76V Input
Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 791363-PAE100S48-5/V
Series: PAE100
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: 8-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 90%
Family Name: PAE100
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): UCE-5/20-D48; V48A5M75AL2; V48B5H75AL3; AL60A-048L-050F20;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
LAMBDA PART ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAE100S48-5/V | PAE100S48-5/V-ND | 791363-PAE100S48-5/V | 10K0376 |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies Board Mount DCDC Converters - PAE100S48-5/V | Lambda Part Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | ||
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |