Open Frame AC DC Converters 1 Output 9V 111mA 85 ~ 305 VAC, 70 ~ 430 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 179-PBO-1-S9-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | ROHS COMP |