DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 2313 TC2_3 PRM3 38/48/60VIN 48 | |
| DC DC CONVERTER 3.3V 2.5W | |
| DC-DC ISOLATED, 10 W, 8.5~160 VD | |
| DC-DC ISOLATED, 150W, 14~160 VDC | |
| DC-DC ISOLATED, 150W, 9~75 VDC I | |
| DC-DC ISOLATED, 20 W, 8.5~160 VD | |
| DC-DC ISOLATED, 3 W, 36~75 VDC I | |
| DC-DC ISOLATED, 50 W, 9~75 VDC I | |
| DC-DC ISOLATED, 6 W, 9~36 VDC IN | |
| DC-DC ISOLATED, 75 W, 9~75 VDC I | |
| DC-DC, ISOLATED, 100 W, 16.5~74 | |
| DC-DC, ISOLATED, 100 W, 9~40 VDC | |
| DC-DC, ISOLATED, 300 W, 180~425 | |
| DC-DC, ISOLATED, 40 W, 18 ~ 75 V | |
| DC-DC, ISOLATED, 40 W, 40 ~ 160 | |
| DC-DC, ISOLATED, 40 W, 9 ~ 36 VD | |
| DC-DC, ISOLATED, 60 W, 18~75 VDC | |
| DC-DC, ISOLATED, 60 W, 40 ~ 160 | |
| DC-DC, ISOLATED, 60 W, 9 ~ 36 VD | |
| DC-DC, ISOLATED, 600 W, 180~425 | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 16.7A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 208mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 62mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 62mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 62mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 13.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 167mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 50mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 50mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 50mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 667mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.13A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 417mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 41mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 8.4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 250mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 250mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 7.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 758mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 758mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 36V 5.56A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.56A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.13A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 4.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 150mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 150mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 150mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 40A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 1.111A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 278mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 83mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 104mA, 104mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 83mA, 83mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 250mA, 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V 12V 300mA, 125mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V 24V 300mA, 63mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V 24V 4A, 417mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 300mA, 300mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 167mA, 167mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 167mA, 167mA 9V - 18V Input | |
| Non-Isolated PoL Module, Conformal Coated DC DC Converter 1 Output 12V 1.5A 18V - 144V Input | |
| Non-Isolated PoL Module, Conformal Coated DC DC Converter 1 Output 24V 1.5A 31V - 144V Input | |
| Non-Isolated PoL Module, Conformal Coated DC DC Converter 1 Output 48V 1A 58V - 144V Input | |
| Non-Isolated PoL Module, Conformal Coated DC DC Converter 1 Output 5V 5A 7V - 35V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 10.41A 38V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 10.42A 38V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 10.42A 45V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 11A 38V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 12.5A 38V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 3.2A 38V - 60V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 4.17A 36V - 75V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 4.17A 38V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 5.21A 38V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 5.21A 45V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 8.33A 36V - 75V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 8.33A 38V - 55V Input | |
| PRM2A HALF NARROW 250W |
| << Prev | Next >> |