Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input
DC DC CONVERTER 53V 450W
DC-DC CONVERTER, ISO POL, 1 O/P, 450.5W, 8.5A, 53V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450.5W; No. of Outputs:1 Output; Output Voltage - Output 1:53V; Output Current - Output 1:8.5A; Output Regulation:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2795-ND | PAH-53/8.5-D48NB-C | 52W9198 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 8.5 amps | 8.5 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |