The PAF450F280-48 is a 450W full-brick DC-DC converter designed for industrial applications, accepting a 200V to 400VDC input and providing a 48VDC output at up to 9.5A. It features an output voltage adjustment range of 28.8V to 57.6V, 91% typical efficiency, and supports current sharing via a parallel pin. The unit operates with a baseplate temperature range of -40°C to +100°C, includes remote on/off, remote sense, and auxiliary voltage, and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 48V, 9.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:456W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:9.5A; Output Voltage - Output 2:-; Output Regulation:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PAF450F280-48/T | 83K4067 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 48V, 9.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Full brick size Conduction cooling | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |