TDK-Lambda Americas Inc. DC-DC Converters PAH350S48-28

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH350S48-28 is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76V DC input to deliver a 28V output adjustable from 16.8 to 33.0V. It features remote sense, remote on/off (low = on, high = off), and overvoltage protection rated at 125 to 140V. Efficiency is 89% at nominal input and full load, with a switching frequency of 370 kHz. The unit measures 61 x 57.9 x 12.7 mm and is baseplate-cooled for conduction or optional heatsink cooling. It meets IEC/UL/CSA/EN62368-1, 60950-1 safety standards and complies with EN55011/EN55032-A, FCC Class A, and VCCI-A emissions. Operating baseplate temperature ranges from -40°C to +100°C, with 105-130°C overtemperature protection. Weight is 100 g, and it includes overcurrent protection with auto-recovery (105-140% of rated current).

Datasheet Summary
Powered by GS/AI

The PAH350S48-28 is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76V DC input to deliver a 28V output adjustable from 16.8 to 33.0V. It features remote sense, remote on/off (low = on, high = off), and overvoltage protection rated at 125 to 140V. Efficiency is 89% at nominal input and full load, with a switching frequency of 370 kHz. The unit measures 61 x 57.9 x 12.7 mm and is baseplate-cooled for conduction or optional heatsink cooling. It meets IEC/UL/CSA/EN62368-1, 60950-1 safety standards and complies with EN55011/EN55032-A, FCC Class A, and VCCI-A emissions. Operating baseplate temperature ranges from -40°C to +100°C, with 105-130°C overtemperature protection. Weight is 100 g, and it includes overcurrent protection with auto-recovery (105-140% of rated current).

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAH350S48-28 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAH350S48-28
DC-DC Converters PAH350S48-28
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PAH350S48-28-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PAH350S48-28-ND
DC DC Converters 285-PAH350S48-28-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PAH350S48-28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAH350S48-28
Power Supplies - Board Mount - DC DC Converters PAH350S48-28
DC DC CONVERTER 28V 350W

DC DC CONVERTER 28V 350W

Supplier's Site
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda - 97H2440 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda
97H2440
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda 97H2440
DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PAH350S48-28 285-PAH350S48-28-ND PAH350S48-28 97H2440
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Half brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN200A110-24/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 500A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CE-1004 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers