Murata Power Solutions DC DC Converters PAE-29/3-D48NB-C

Description
Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2933-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2933-ND
DC DC Converters 811-2933-ND
Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Base Plate; Power Supply Approvals Murata Power Solutions - 08X6989 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Base Plate; Power Supply Approvals Murata Power Solutions
08X6989
Dc-Dc Converter, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Base Plate; Power Supply Approvals Murata Power Solutions 08X6989
DC-DC CONVERTER, ISO POL, 1 O/P, 98.34W, 3.3A, 29.8V, NEG LOGIC, BASE PLATE; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:98.34W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 98.34W, 3.3A, 29.8V, NEG LOGIC, BASE PLATE; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:98.34W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2933-ND 08X6989
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 98.34W, 3.3A, 29.8V, Neg Logic, Base Plate; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3.3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type UK, EU, US
Regulatory Compliance RoHS Compliant
View Details