DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC-DC, 3 W, 3.3 VDC, SINGLE OUTP | |
| AC-DC, 5 W, 12 VDC, SINGLE OUTPU | |
| AC-DC, 5 W, 15 VDC, SINGLE OUTPU | |
| AC-DC, 5 W, 24 VDC, SINGLE OUTPU | |
| AC-DC, 5 W, 3 VDC, SINGLE OUTPUT | |
| AC-DC, 5 W, 5 VDC, SINGLE OUTPUT | |
| AC-DC, 5 W, 9 VDC, SINGLE OUTPUT | |
| DC/DC CONVERTER +/-12V 1W | |
| DC/DC CONVERTER +/-12V 2W | |
| DC/DC CONVERTER +/-15V 1W | |
| DC/DC CONVERTER +/-15V 2W | |
| DC/DC CONVERTER +/-3.3V 1W | |
| DC/DC CONVERTER +/-5V 1W | |
| DC/DC CONVERTER +/-9V 1W | |
| DC/DC CONVERTER +/-9V 2W | |
| DC/DC CONVERTER 12V 1W | |
| DC/DC CONVERTER 12V 2W | |
| DC/DC CONVERTER 15V 1W | |
| DC/DC CONVERTER 15V 2W | |
| DC/DC CONVERTER 3.3V 1W | |
| DC/DC CONVERTER 3.3V 2W | |
| DC/DC CONVERTER 5V 1W | |
| DC/DC CONVERTER 5V 2W | |
| DC/DC CONVERTER 9V 1W | |
| DC/DC CONVERTER 9V 2W | |
| Enclosed AC DC Converters 1 Output 12V 58.4A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 29.2A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 25A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 14.6A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 56V 12.5A 90 ~ 264 VAC Input | |
| Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 375mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 60mA, 60mA 10.8V - 13.2V Input | |
| Open Frame AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 670mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 340mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 340mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 530mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 330mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 1.6A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 1A 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 1A 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 1.6A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 500mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 560mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 560mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 880mA 85 ~ 305 VAC, 100 ~ 430 VDC Input |
| << Prev | Next >> |