The PAF600F280-24 is a 600W DC-DC converter in a full-brick package measuring 61 x 12.7 x 116.8 mm, designed for 200V to 400VDC input and providing a 24V output. It supports a maximum output current of 25A, with an efficiency of 91% and an adjustable output range of 14.4V to 28.8V. The unit features remote sense, remote on/off, and parallel operation capability, operates with a baseplate temperature up to 100°C, and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 24V 25A 200V - 400V Input
DC DC CONVERTER 24V 600W
DC-DC CONVERTER, 24V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF600F280-24 | 285-2872-ND | PAF600F280-24 | 23K2616 |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 24V, 25A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |