TDK-Lambda Americas Inc. DC-DC Converters PAH450S48-48

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH450S48-48 is a 450W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 36V to 76V input to deliver a 48V output. It measures 61 x 57.9 x 12.7 mm and is baseplate-cooled, with operating baseplate temperatures from -40°C to +100°C. Efficiency reaches 92% at full load, with output voltage tolerance of ±1% and ripple and noise of 480 mV. Remote sense and remote on/off are standard, and overvoltage protection activates at 125V to 145V. The converter meets IEC/UL/CSA/EN62368-1, 60950-1 safety standards and complies with EN55011/EN55032-A, FCC Class A, and VCCI-A EMI limits. It has a Telcordia SR-332 MTBF of 1,733,846 hours at 25°C and carries CE and UKCA markings.

Datasheet Summary
Powered by GS/AI

The PAH450S48-48 is a 450W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 36V to 76V input to deliver a 48V output. It measures 61 x 57.9 x 12.7 mm and is baseplate-cooled, with operating baseplate temperatures from -40°C to +100°C. Efficiency reaches 92% at full load, with output voltage tolerance of ±1% and ripple and noise of 480 mV. Remote sense and remote on/off are standard, and overvoltage protection activates at 125V to 145V. The converter meets IEC/UL/CSA/EN62368-1, 60950-1 safety standards and complies with EN55011/EN55032-A, FCC Class A, and VCCI-A EMI limits. It has a Telcordia SR-332 MTBF of 1,733,846 hours at 25°C and carries CE and UKCA markings.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAH450S48-48 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAH450S48-48
DC-DC Converters PAH450S48-48
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PAH450S48-48-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PAH450S48-48-ND
DC DC Converters 285-PAH450S48-48-ND
Isolated Module DC DC Converter 1 Output 48V 9.4A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 48V 9.4A 36V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda - 51M3215 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda
51M3215
Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda 51M3215
DC-DC CONVERTER, 48V, 9.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:451W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:9.4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 9.4A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:451W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:9.4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PAH450S48-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAH450S48-48
Power Supplies - Board Mount - DC DC Converters PAH450S48-48
DC DC CONVERTER 48V 450W

DC DC CONVERTER 48V 450W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PAH450S48-48 285-PAH450S48-48-ND 51M3215 PAH450S48-48
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 48V, 9.4A; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Half brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC3-2403SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
DC-DC Converters - CC3-2412DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 303L-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details