Murata Power Solutions DC DC Converters PAQ-29/5-D48N-C

Description
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3680-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3680-ND
DC DC Converters 811-3680-ND
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions - 65W7461 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions
65W7461
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions 65W7461
DC-DC CONV, ISOLATED POL, 1 O/P, 29.8V, 5A, 150W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONV, ISOLATED POL, 1 O/P, 29.8V, 5A, 150W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3680-ND 65W7461
Product Name DC DC Converters Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details