TDK-Lambda Americas Inc. DC-DC Converters PAF500F48-28/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF500F48-28/T is a 48V input, 28V output, full-brick DC-DC converter designed for high-power applications in telecom and industrial systems. It delivers up to 18A output current and 504W power with 90% typical efficiency, supporting an output voltage adjustment range of 16.8-30.8VDC. The converter features remote on/off control, remote sensing, parallel operation capability, and adjustable overvoltage protection. It operates with a baseplate temperature range of -40°C to +100°C and is cooled by conduction. The part is rated for 1500V input-to-output and input-to-baseplate isolation, and 500V output-to-baseplate isolation. It meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. Its dimensions are 61 x 12.7 x 116.8 mm, and it weighs 250 g. The "/T" suffix indicates non-threaded mounting holes, consistent with the series pinout options listed.

Datasheet Summary
Powered by GS/AI

The PAF500F48-28/T is a 48V input, 28V output, full-brick DC-DC converter designed for high-power applications in telecom and industrial systems. It delivers up to 18A output current and 504W power with 90% typical efficiency, supporting an output voltage adjustment range of 16.8-30.8VDC. The converter features remote on/off control, remote sensing, parallel operation capability, and adjustable overvoltage protection. It operates with a baseplate temperature range of -40°C to +100°C and is cooled by conduction. The part is rated for 1500V input-to-output and input-to-baseplate isolation, and 500V output-to-baseplate isolation. It meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. Its dimensions are 61 x 12.7 x 116.8 mm, and it weighs 250 g. The "/T" suffix indicates non-threaded mounting holes, consistent with the series pinout options listed.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAF500F48-28/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAF500F48-28/T
DC-DC Converters PAF500F48-28/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - PAF500F48-28/T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PAF500F48-28/T-ND
DC DC Converters PAF500F48-28/T-ND
Isolated Module DC DC Converter 1 Output 28V 18A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 28V 18A 36V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda - 01H0856 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda
01H0856
Dc-Dc Converter, Iso Pol, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda 01H0856
DC-DC CONVERTER, ISO POL, 1 O/P, 504W, 18A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:504W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 504W, 18A, 28V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:504W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:18A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PAF500F48-28/T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PAF500F48-28/T
Power Supplies - Board Mount - DC DC Converters PAF500F48-28/T
DC DC CONVERTER 28V 500W

DC DC CONVERTER 28V 500W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PAF500F48-28/T PAF500F48-28/T-ND 01H0856 PAF500F48-28/T
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 504W, 18A, 28V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Full brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG1R5-12-15SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CC10-2412SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 402-OEM-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details