The PAH350S48-28/T is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 36 to 76V DC input to deliver a 28V output with adjustable range of 16.8 to 33.0V. It features remote on/off, remote sense, and baseplate cooling capability, with an efficiency of 89% at full load. The module measures 61 x 57.9 x 12.7 mm and uses non-threaded 3.3mm mounting inserts. It operates over a baseplate temperature range of -40 to +100°C, meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC DC CONVERTER 28V 350W
DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAH350S48-28/T | PAH350S48-28/T | 10K0400 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Features | Half brick size Conduction cooling | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |