Murata Power Solutions DC DC Converters PAQ-29/5-D48NB3-C

Description
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PAQ-29/5-D48NB3-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PAQ-29/5-D48NB3-C-ND
DC DC Converters PAQ-29/5-D48NB3-C-ND
Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions - 65W7463 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions
65W7463
Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions 65W7463
DC-DC CONV, ISOLATED POL, 1 O/P, 29.8V, 5A, 150W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONV, ISOLATED POL, 1 O/P, 29.8V, 5A, 150W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:29.8V; Output Current - Output 1:5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PAQ-29/5-D48NB3-C-ND 65W7463
Product Name DC DC Converters Dc-Dc Conv, Isolated Pol, 1 O/p, 29.8V, 5A, 150W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CCG3-48-12SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-24124 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers