The PAH350S24-48/T is a 350W isolated half-brick DC-DC converter designed for distributed power architectures, operating from a 18-36V dc input to deliver a 48V output adjustable from 28.8V to 52.8V. It features remote on/off and remote sense, with efficiency up to 87% and a fixed switching frequency. The module measures 61 × 57.9 × 12.7 mm and is baseplate-cooled, supporting operation from -40°C to +100°C baseplate temperature. Overcurrent protection activates between 105% and 140% of rated current with automatic recovery. The part includes non-threaded M3 mounting inserts and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 48V 7.3A 18V - 36V Input
DC-DC CONVERTER, 48V, 7.3A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAH350S24-48/T | 285-PAH350S24-48/T-ND | 41R9534 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 48V, 7.3A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | Half brick size Conduction cooling | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |