The PAF600F48-28 is an isolated full brick DC-DC converter rated at 600W output, operating from a 36 to 76V DC input and providing a 28V output with a trim range of 16.8 to 30.8V. It measures 116.8 x 61 x 12.7 mm and supports conduction or convection cooling. Efficiency is 90% at nominal input and full load. Features include remote on/off, remote sense, a module good signal, an auxiliary 7 to 10V/20mA output, and parallel operation capability. It meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 28V 21.5A 36V - 76V Input
DC-DC CONVERTER ROHS COMPLIANT: YES
DC DC CONVERTER 28V 600W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF600F48-28 | PAF600F48-28-ND | 26H6470 | PAF600F48-28 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |