TDK-Lambda Americas Inc. DC-DC Converters PAF450F280-12/T

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF450F280-12 is a 450W full-brick DC-DC converter designed for industrial applications, accepting a 200V to 400VDC input and delivering a 12V output with up to 38A current. It features an adjustable output range of 7.2V to 14.4V, 89-90% typical efficiency, and supports remote on/off, remote sense, and current sharing via a parallel pin. The converter operates with a baseplate temperature range of -40°C to +100°C, has an isolation voltage of 3000VAC between input and output, and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. It measures 61 x 12.7 x 116.8 mm and weighs 200 g. The /T suffix indicates non-threaded mounting inserts, consistent with the series packaging. PAF450F280 series units are not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The PAF450F280-12 is a 450W full-brick DC-DC converter designed for industrial applications, accepting a 200V to 400VDC input and delivering a 12V output with up to 38A current. It features an adjustable output range of 7.2V to 14.4V, 89-90% typical efficiency, and supports remote on/off, remote sense, and current sharing via a parallel pin. The converter operates with a baseplate temperature range of -40°C to +100°C, has an isolation voltage of 3000VAC between input and output, and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. It measures 61 x 12.7 x 116.8 mm and weighs 200 g. The /T suffix indicates non-threaded mounting inserts, consistent with the series packaging. PAF450F280 series units are not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PAF450F280-12/T - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PAF450F280-12/T
DC-DC Converters PAF450F280-12/T
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - PAF450F280-12/T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PAF450F280-12/T-ND
DC DC Converters PAF450F280-12/T-ND
Isolated Module DC DC Converter 1 Output 12V 38A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 12V 38A 200V - 400V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 38A; Power Supply Approvals Tdk-Lambda - 83K4062 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 38A; Power Supply Approvals Tdk-Lambda
83K4062
Dc-Dc Converter, 12V, 38A; Power Supply Approvals Tdk-Lambda 83K4062
DC-DC CONVERTER, 12V, 38A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:456W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:38A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 12V, 38A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:456W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:38A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PAF450F280-12/T PAF450F280-12/T-ND 83K4062
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 12V, 38A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Full brick size Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CC3-0512DS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CCG1R5-12-12SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CC3-4803SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details