Murata Power Solutions DC DC Converters PAH-28/12.5-D24PB-C

Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3066-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3066-ND
DC DC Converters 811-3066-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions - 47Y7398 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions
47Y7398
Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions 47Y7398
DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:58.42mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:58.42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3066-ND 47Y7398
Product Name DC DC Converters Dc-Dc Converter, 28V, 12.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details