Murata Power Solutions DC DC Converters PAH-53/8.5-D48NB1-C

Description
Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2796-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2796-ND
DC DC Converters 811-2796-ND
Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions - 52W9199 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions
52W9199
Dc-Dc Converter, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions 52W9199
DC-DC CONVERTER, ISO POL, 1 O/P, 450.5W, 8.5A, 53V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450.5W; No. of Outputs:1 Output; Output Voltage - Output 1:53V; Output Current - Output 1:8.5A; Width:58.42mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 450.5W, 8.5A, 53V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:450.5W; No. of Outputs:1 Output; Output Voltage - Output 1:53V; Output Current - Output 1:8.5A; Width:58.42mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2796-ND 52W9199
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 450.5W, 8.5A, 53V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8.5 amps 8.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details