The PAF600F24-12 is a 600W isolated full brick DC-DC converter designed for distributed power architectures, operating from a 20 to 36V input to deliver a 12V output adjustable from 7.2 to 13.2V. It features remote sense, remote on/off, an inverter good signal, and an auxiliary 7-10V output, with parallel operation support for N+1 redundancy. The module measures 116.8 x 61 x 12.7mm, supports baseplate cooling, and operates with a baseplate temperature range of -40 to +100°C. It achieves 89% efficiency at nominal input, meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 12V 50A 20V - 36V Input
PAF600F Series, 24V & 48V Input Full brick DC-DC Converters
DC DC CONVERTER 12V 600W
LAMBDA PART ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF600F24-12 | PAF600F24-12-ND | 70176890 | PAF600F24-12 | 87H2121 |
| Product Name | DC-DC Converters | DC DC Converters | Power Supply; 12 V; 50 A; 600 W; 24 VDC; 28.9 A (Typ.) W; -40 degC; 100 degC | Power Supplies - Board Mount - DC DC Converters | Lambda Part Rohs Compliant Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | Full brick size Conduction cooling | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |