Harwin Plc Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10mm x 10mm, 3mm high, 0.15mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. | |
| 10mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional... | |
| 15mm x 10mm, 3mm high, 0.15mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. | |
| 15mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional... | |
| 20mm x 15mm, 3mm high, 0.2mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface... | |
| 20mm x 15mm, 3mm high, 0.2mm shield thickness. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework... | |
| 25mm x 20mm, 3mm high, 0.2mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface... | |
| 25mm x 20mm, 3mm high, 0.2mm shield thickness. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework... | |
| 30mm x 10mm, 3mm high, 0.15mm shield thickness. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. | |
| 30mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional... | |
| 30mm x 20mm, 2.5mm high, 0.2mm shield thickness.. Packaged in Tape & Reel for automated placement. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface... | |
| 30mm x 20mm, 2.5mm high, 0.2mm shield thickness. Recommended for use with S0911-46R, S0951-46R, S0961-46R, S0971-46R, S0981-46R, S0991-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework... | |
| 30mm x 20mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering... | |
| 30mm x 30mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering... | |
| 40mm x 15mm, 6mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering... | |
| 40mm x 40mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering... | |
| 50mm x 25mm, 5mm high, 0.3mm shield thickness. Recommended for use with S1711-46R, S2711-46R, S0971-46R or S0921-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 10 (5+5) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 12 (6+6) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 14 (7+7) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 18 (9+9) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 20 (10+10) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 22 (11+11) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 24 (12+12) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 26 (13+13) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 28 (14+14) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 30 (15+15) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 32 (16+16) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 34 (17+17) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 36 (18+18) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 38 (19+19) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 4 (2+2) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 40 (20+20) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 42 (21+21) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 44 (22+22) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 46 (23+23) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 48 (24+24) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 50 (25+25) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 6 (3+3) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for front panel mounted cable connectors or vertical PCB-mounted connectors. Suitable for J-Tek (all signal contacts) with 8 (4+4) contacts, or equivalent sized... | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors – Throughboard or Surface Mount. Accessory only – connectors to be purchased separately. Suitable for J-Tek (all signal contacts)... | |
| Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors and rear panel mounting – Throughboard or Surface Mount. Accessory only – connectors to be purchased separately. Suitable for... | |
| Double Row female connector, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in... | |
| Double Row female connector, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row female connector, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 10 (5+5) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 12 (6+6) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 14 (7+7) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 16 (8+8) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 20 (10+10) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 26 (13+13) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 4 (2+2) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 6 (3+3) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For... | |
| Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out... | |
| Jackscrews + 3.5mm board mount studs, 2 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + 3.5mm board mount studs, 4 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + 3.5mm board mount studs, 6 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + 3.5mm board mount studs, 8 x 3mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + 5mm board mount studs, 2 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + 5mm board mount studs, 4 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + 5mm board mount studs, 6 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + 5mm board mount studs, 8 x 4.5mm PC Tail plug coax contacts assembled for vertical PCB connection. Gold finish on contact area and termination. Use with slotted nuts... | |
| Jackscrews + board mount female threads, 2 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Jackscrews + board mount female threads, 2 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Jackscrews + board mount female threads, 4 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Jackscrews + board mount female threads, 4 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Jackscrews + board mount female threads, 6 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Jackscrews + board mount female threads, 6 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Jackscrews + board mount female threads, 8 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Jackscrews + board mount female threads, 8 x 4.5mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts... | |
| Make your own Shield Cans in minutes – ideal for fast protyping. Development kit contains 2 x DIY Shield Can blanks (60 x 80mm), scored for easy folding (at 5mm... | |
| Single Row female connector, 17 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 17 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes... | |
| Single Row female connector, 2 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 22 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 3 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 3 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes... | |
| Single Row female connector, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes... | |
| Single Row female connector, 5 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes... | |
| Single Row female connector, 6 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes... | |
| Single Row female connector, 7 x 3mm PC Tail contacts – Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB... | |
| Single Row female connector, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes... | |
| Single Row, 17 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 17 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 17 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 17 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 22 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 3 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 4 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 5 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area and termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 6 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete... | |
| Single Row, 7 x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information,... | |
| To link PCB tracks where through-hole solutions are not possible/practical. Low Profile. Tin finish. Packaged in Tape & Reel for automated placement. | |
| To link PCB tracks where through-hole solutions are not possible/practical. Low Profile. Tin finish. | |
| To link PCB tracks where through-hole solutions are not possible/practical. Very Low Profile. Tin finish. Packaged in Tape & Reel for automated placement. | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted bolts provided for assembly to... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted bolts provided for assembly to... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted bolts provided for assembly to... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted bolts provided for assembly to... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted bolts provided for assembly to... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Hex socket head (Allen) bolts provided... | |
| Triple Row, 3.5mm PC Tail connector with 8mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted bolts provided for assembly to... | |
| Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3.5mm PC Tail connector with internal threaded jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with 5mm board mount jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 3mm PC Tail connector with Guide pin jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with Guide pin jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. | |
| Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. | |
| Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. | |
| Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. | |
| Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. | |
| Triple Row, 3mm PC Tail connector with Hexagonal socket head jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. | |
| Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 3mm PC Tail connector with internal threaded jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. For complete pin numbering or pin out... | |
| Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 72 contacts (3 x 24). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 36 contacts (3 x 12). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 54 contacts (3 x 18). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 60 contacts (3 x 20). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with 6mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Slotted nuts provided for assembly to... | |
| Triple Row, 4.5mm PC Tail connector with Hexagonal socket head jackscrews – 27 contacts (3 x 9). Gold finish on contact area and termination. Accepts 2mm A/F hex (Allen) key. | |
| Triple Row, 4.5mm PC Tail connector, Guide pin + 6mm board mount jackscrews – 18 contacts (3 x 6). Gold finish on contact area and termination. Hex nuts provided for... | |
| Triple Row, 4.5mm PC Tail connector, Guide pin + 6mm board mount jackscrews – 96 contacts (3 x 32). Gold finish on contact area and termination. Hex nuts provided for... |
| << Prev |