"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONNECTOR; Connector Systems:Board-to-Boa
Wire-To-Board Connector, Vertical, Datamate L-Tek M80 Series, Through Hole, Receptacle, 8, 2 mm RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8500845 | 952-2079-ND | 71K8663 | 97K6381 |
| Product Name | 4+4 Pos. Female DIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Connector; Connector Systems Harwin | Wire-To-Board Connector, Vertical, Datamate L-Tek M80 Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 8 # | 8 # |